TE Connectivity Pressure Transducers EPRB2-10PG-C20003

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 0.6 bar Proof Pressure Range : 3X FS Other Sensor Options : Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : .6
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 0.6 bar Proof Pressure Range : 3X FS Other Sensor Options : Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : .6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB2-10PG-C20003 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB2-10PG-C20003
Pressure Transducers EPRB2-10PG-C20003
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Integral connector Pressure Port/Fitting : 7/16-20 UNF Male Dimensions Dimensions : Dia 18 MM  [Dia .71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : 0 - 5 V Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 0.6 bar Proof Pressure Range : 3X FS Other Sensor Options : Integral Connector, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : .6

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Integral connector
  • Pressure Port/Fitting : 7/16-20 UNF Male

Dimensions


  • Dimensions : Dia 18 MM  [Dia .71 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : 0 - 5 V
  • Pressure (PSI) : 10
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 0.6 bar
  • Proof Pressure Range : 3X FS

Other


  • Sensor Options : Integral Connector, Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : .6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB2-10PG-C20003
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10219003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details