Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 6 m Pressure Port/Fitting : 1/4 MNPT
Dimensions Dimensions : Dia 18 MM [Dia .71 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32
Operation/Applicatio
n Output/Span : .5 - 4.5 V Pressure (PSI) : 10 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 0.6 bar Proof Pressure Range : 3X FS
Other Sensor Options : Cable Length
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ] Pressure (BAR) : .6
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 6 m
- Pressure Port/Fitting : 1/4 MNPT
Dimensions
- Dimensions : Dia 18 MM [Dia .71 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 8 - 32
Operation/Application
- Output/Span : .5 - 4.5 V
- Pressure (PSI) : 10
- Pressure Accuracy : ±0.25% FSO
- Pressure Range : 0 - 0.6 bar
- Proof Pressure Range : 3X FS
Other
- Sensor Options : Cable Length
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
- Pressure (BAR) : .6