TE Connectivity Pressure Transducers EPRB1-70BA-C00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1015.2 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 70
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1015.2 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB1-70BA-C00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB1-70BA-C00001
Pressure Transducers EPRB1-70BA-C00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M8x1 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 1015.2 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Acceptance Test Report, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : M8x1 Male

Dimensions


  • Dimensions : Dia 11 MM  [Dia .433 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 1015.2
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 70 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Acceptance Test Report, Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB1-70BA-C00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216510-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 11025732-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10207313-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details
Media Isolated Pressure Sensors - 1007131-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details