TE Connectivity Pressure Transducers EPRB1-350BS-C00002

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPRB1-350BS-C00002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPRB1-350BS-C00002
Pressure Transducers EPRB1-350BS-C00002
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : M5x0.8 Male Dimensions Dimensions : Dia 11 MM  [Dia .433 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 32 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : M5x0.8 Male

Dimensions


  • Dimensions : Dia 11 MM  [Dia .433 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 32

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 350 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPRB1-350BS-C00002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10221577-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 7 psi (4.93 m H2O)
View Details