TE Connectivity Pressure Transducers EPL-70BS-X00002

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.65 MM  [.2 x .4 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.65 MM  [.2 x .4 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPL-70BS-X00002 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPL-70BS-X00002
Pressure Transducers EPL-70BS-X00002
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Lead Wires Pressure Port/Fitting : None Dimensions Dimensions : 5.08 x 10.2 x 1.65 MM  [.2 x .4 x .065 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 70 bar Proof Pressure Range : 2X FS Other Sensor Options : Compensation Temperature Range, Cable Length Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Lead Wires
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : 5.08 x 10.2 x 1.65 MM  [.2 x .4 x .065 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 1000
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 70 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Compensation Temperature Range, Cable Length

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPL-70BS-X00002
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11024270-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Pressure Transducers - 10209247-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10220576-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10206239-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details