TE Connectivity Pressure Transducers EPB-7BA-C20005

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Waterproofing Cable Exit, Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Waterproofing Cable Exit, Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-7BA-C20005 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-7BA-C20005
Pressure Transducers EPB-7BA-C20005
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 5 m Dimensions Product Diameter : 6.98 MM  [.274 INCH ] Product Height : 5.84 MM  [.23 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 100 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Waterproofing Cable Exit, Cable Length, Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 7

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 5 m

Dimensions


  • Product Diameter : 6.98 MM  [.274 INCH ]
  • Product Height : 5.84 MM  [.23 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 125 mV
  • Pressure (PSI) : 100
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : None
  • Sensor Options : Waterproofing Cable Exit, Cable Length, Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 7
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-7BA-C20005
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206384-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10215038-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 11025817-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10226672-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details