TE Connectivity Pressure Transducers EPB-5PG-C20004

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV Pressure (PSI) : 5 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 0.35 bar Proof Pressure Range : 10X FS Other Sensor Options : Connector Wired to Leads or Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .35
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV Pressure (PSI) : 5 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 0.35 bar Proof Pressure Range : 10X FS Other Sensor Options : Connector Wired to Leads or Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-5PG-C20004 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-5PG-C20004
Pressure Transducers EPB-5PG-C20004
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 10 mV Pressure (PSI) : 5 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 0.35 bar Proof Pressure Range : 10X FS Other Sensor Options : Connector Wired to Leads or Cable Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : .35

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 3.18 MM  [Dia .125 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 10 mV
  • Pressure (PSI) : 5
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 0.35 bar
  • Proof Pressure Range : 10X FS

Other


  • Sensor Options : Connector Wired to Leads or Cable

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : .35
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-5PG-C20004
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221361-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010351-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Board Mount Pressure Sensors - 1006941-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0 to 0.0361 psi (0.0 to 0.0254 m H2O)
View Details
Pressure Transducers - 10201516-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 250 psi (176 m H2O)
View Details