TE Connectivity Pressure Transducers EPB-5KPS-K20001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-5KPS-K20001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-5KPS-K20001
Pressure Transducers EPB-5KPS-K20001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.56 MM  [Dia .14 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS Other Sensor Options : Body Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 3.56 MM  [Dia .14 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 5000
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 350 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Body

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-5KPS-K20001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007151-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
Pressure Transducers - 11016493-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10206705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details