TE Connectivity Pressure Transducers EPB-35BS-C20005

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 3.18 MM  [.125 INCH ] Product Height : 4.55 MM  [.179 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 3.18 MM  [.125 INCH ] Product Height : 4.55 MM  [.179 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-35BS-C20005 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-35BS-C20005
Pressure Transducers EPB-35BS-C20005
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Product Diameter : 3.18 MM  [.125 INCH ] Product Height : 4.55 MM  [.179 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 125 mV Pressure (PSI) : 500 Pressure Accuracy : Down to ± .5% FSO Proof Pressure Range : 2X FS Other Port Fitting : None Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 35

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Diameter : 3.18 MM  [.125 INCH ]
  • Product Height : 4.55 MM  [.179 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 125 mV
  • Pressure (PSI) : 500
  • Pressure Accuracy : Down to ± .5% FSO
  • Proof Pressure Range : 2X FS

Other


  • Port Fitting : None
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 35
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-35BS-C20005
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details
Pressure Transducers - 10202528-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10218166-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10226203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details