Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : Cable 3 m Pressure Port/Fitting : None
Dimensions Dimensions : Dia 3.18 MM [Dia .125 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 125 mV Pressure (PSI) : 5000 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X FS
Other Sensor Options : Module Location, Cable Length, Compensation Temperature Range, Supply Voltage
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 350
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : Cable 3 m
- Pressure Port/Fitting : None
Dimensions
- Dimensions : Dia 3.18 MM [Dia .125 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10
Operation/Application
- Output/Span : 125 mV
- Pressure (PSI) : 5000
- Pressure Accuracy : Down to ± .5% FSO
- Pressure Range : 0 - 350 bar
- Proof Pressure Range : 2X FS
Other
- Sensor Options : Module Location, Cable Length, Compensation Temperature Range, Supply Voltage
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Absolute
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 350