EPB-PW-3.5BS-/V5/PC0
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-EPB-3.5BS-C20014-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |