Body Features Port Material : Stainless Steel
Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None
Dimensions Dimensions : Dia 3.18 MM [Dia .125 INCH ]
Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10
Operation/Applicatio
n Output/Span : 30 mV Pressure (PSI) : 15 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 1 bar Proof Pressure Range : 3.5X FS
Other Sensor Options : Connector Wired to Leads or Cable, Compensation Temperature Range
Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed
Usage Conditions Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ] Pressure (BAR) : 1
Body Features
- Port Material : Stainless Steel
Configuration Features
- Electrical Connection : No Connector
- Pressure Port/Fitting : None
Dimensions
- Dimensions : Dia 3.18 MM [Dia .125 INCH ]
Electrical Characteristics
- Pressure Transducer Supply Voltage (V) : 10
Operation/Application
- Output/Span : 30 mV
- Pressure (PSI) : 15
- Pressure Accuracy : Down to ± .5% FSO
- Pressure Range : 0 - 1 bar
- Proof Pressure Range : 3.5X FS
Other
- Sensor Options : Connector Wired to Leads or Cable, Compensation Temperature Range
Product Type Features
- Pressure Transducer Sensor Type : Miniature Pressure Transducer
- Pressure Type : Sealed
Usage Conditions
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
- Pressure (BAR) : 1