TE Connectivity Pressure Transducers EPB-150BA-X00001

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 150 bar Proof Pressure Range : 2X FS Other Sensor Options : Module Location, Supply Voltage, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 150
Request a Quote
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 150 bar Proof Pressure Range : 2X FS Other Sensor Options : Module Location, Supply Voltage, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - EPB-150BA-X00001 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
EPB-150BA-X00001
Pressure Transducers EPB-150BA-X00001
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM  [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio n Output/Span : 125 mV Pressure (PSI) : 2500 Pressure Accuracy : Down to ± .5% FSO Pressure Range : 0 - 150 bar Proof Pressure Range : 2X FS Other Sensor Options : Module Location, Supply Voltage, Compensation Temperature Range Product Type Features Pressure Transducer Sensor Type : Miniature Pressure Transducer Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ] Pressure (BAR) : 150

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector
  • Pressure Port/Fitting : None

Dimensions


  • Dimensions : Dia 3.18 MM  [Dia .125 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10

Operation/Application


  • Output/Span : 125 mV
  • Pressure (PSI) : 2500
  • Pressure Accuracy : Down to ± .5% FSO
  • Pressure Range : 0 - 150 bar
  • Proof Pressure Range : 2X FS

Other


  • Sensor Options : Module Location, Supply Voltage, Compensation Temperature Range

Product Type Features


  • Pressure Transducer Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
  • Pressure (BAR) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number EPB-150BA-X00001
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025733-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Media Isolated Pressure Sensors - 1007144-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Pressure Transducers - 10208682-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10219019-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details