TE Connectivity EP9WS6K8J Resistor
TE Connectivity EP9WS6K8J Resistor
6.8 kOhms ±5% 9W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 7629601 | A131426-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wire wound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | General Use |