EP9WS68RJ -- EP 9W (S) 68R 5% NEOHM - TE CONNECTIVITY
TE Connectivity
Ep 9W (S) 68R 5% Neohm - Te Connectivity
EP9WS68RJ
Description
EP 9W (S) 68R 5%
Description
EP 9W (S) 68R 5%
Suppliers
Ep 9W (S) 68R 5% Neohm - Te Connectivity
45AJ3805
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ3805 |
|
Product Name
|
Ep 9W (S) 68R 5% Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers