EP9WS150RJ -- EP 9W (S) 150R 5% NEOHM - TE CONNECTIVITY
TE Connectivity
Ep 9W (S) 150R 5% Neohm - Te Connectivity
EP9WS150RJ
Description
EP 9W (S) 150R 5%
Description
EP 9W (S) 150R 5%
Suppliers
Ep 9W (S) 150R 5% Neohm - Te Connectivity
45AJ3799
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ3799 |
|
Product Name
|
Ep 9W (S) 150R 5% Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details