TE Connectivity Resistors - Through Hole Resistors EP9WS10RJ

Description
Win Source Part Number: 1350146-EP9WS10RJ Category: Resistors - Through Hole Resistors Series: EP, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Bag Size / Dimension: 0.335" Dia x 1.575" L (8.50mm x 40.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 9W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: EP9W
Request a Quote Datasheet
Description
Win Source Part Number: 1350146-EP9WS10RJ Category: Resistors - Through Hole Resistors Series: EP, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Bag Size / Dimension: 0.335" Dia x 1.575" L (8.50mm x 40.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 9W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: EP9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1350146-EP9WS10RJ - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350146-EP9WS10RJ
Resistors - Through Hole Resistors 1350146-EP9WS10RJ
Win Source Part Number: 1350146-EP9WS10RJ Category: Resistors - Through Hole Resistors Series: EP, Neohm Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Bag Size / Dimension: 0.335" Dia x 1.575" L (8.50mm x 40.00mm) Standard Package: 10 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 9W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: TE Connectivity Passive Product Base Product Number: EP9W

Win Source Part Number: 1350146-EP9WS10RJ
Category: Resistors - Through Hole Resistors
Series: EP, Neohm
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Bag
Size / Dimension: 0.335" Dia x 1.575" L (8.50mm x 40.00mm)
Standard Package: 10
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 9W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: TE Connectivity Passive Product
Base Product Number: EP9W

Buy Now Datasheet
Through Hole Resistors - A131413-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131413-ND
Through Hole Resistors A131413-ND
10 Ohms ±5% 9W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 9W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
10 OHM 9W Resistor - 53-EP9WS10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 9W Resistor
53-EP9WS10RJ
10 OHM 9W Resistor 53-EP9WS10RJ
RES 10 OHM 5% 9W AXIAL Product overview: EP9WS10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-EP9WS10RJ can be used for catalog matching and distributor lookup.

RES 10 OHM 5% 9W AXIAL Product overview: EP9WS10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-EP9WS10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5107 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5107
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5107
Through Hole Wirewound Resistor, EP Series, 10 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 10 ohm, 9 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1350146-EP9WS10RJ A131413-ND 53-EP9WS10RJ 24W5107
Product Name Resistors - Through Hole Resistors Through Hole Resistors 10 OHM 9W Resistor Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 9 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 9 watts 9 watts 9 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details