EP9W22RJ -- EP 9W 22R 5% NEOHM - TE CONNECTIVITY
TE Connectivity
Ep 9W 22R 5% Neohm - Te Connectivity
EP9W22RJ
Suppliers
Ep 9W 22R 5% Neohm - Te Connectivity
45AJ3814
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ3814 |
|
Product Name
|
Ep 9W 22R 5% Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details