TE Connectivity Loadbreak Connections EP8925-000

Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 49.1 - 52.2 MM  [1.93 - 2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 49.1 - 52.2 MM  [1.93 - 2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadbreak Connections - EP8925-000 - TE Connectivity
Berwyn, PA, United States
Loadbreak Connections
EP8925-000
Loadbreak Connections EP8925-000
Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR Configuration Features Number of Cores : 1 Dimensions Compatible Insulation Diameter Range : 49.1 - 52.2 MM  [1.93 - 2 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Load Break Connection Product Type : Deadbreak Elbow Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Compression Screened : Screened

Body Features


  • Compatible Conductor Material : Copper, Aluminium
  • Insulation Material : XLPE/EPR

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Insulation Diameter Range : 49.1 - 52.2 MM  [1.93 - 2 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Load Break Connection Product Type : Deadbreak Elbow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Cable Shield Style : Tape/Wire
  • Installation Technology : Cold Applied
  • Power Systems Connector Type : Compression
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EP8925-000
Product Name Loadbreak Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0973-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details