Body Features Compatible Conductor Material : Copper, Aluminium Insulation Material : XLPE/EPR
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 400 - 500 Compatible Conductor Range (AWGKC) : 750 - 1000 Compatible Insulation Diameter Range : 49.1 - 52.2 MM [1.93 - 2 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 35
Operation/Applicatio
n Load Break Connection Product Type : Deadbreak Elbow
Product Availability Product Availability : Americas
Product Type Features Bushing Type : 900A Cable Shield Style : Tape/Wire Installation Technology : Cold Applied Power Systems Connector Type : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminium
- Insulation Material : XLPE/EPR
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 400 - 500
- Compatible Conductor Range (AWGKC) : 750 - 1000
- Compatible Insulation Diameter Range : 49.1 - 52.2 MM [1.93 - 2 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 35
Operation/Application
- Load Break Connection Product Type : Deadbreak Elbow
Product Availability
- Product Availability : Americas
Product Type Features
- Bushing Type : 900A
- Cable Shield Style : Tape/Wire
- Installation Technology : Cold Applied
- Power Systems Connector Type : Mechanical
- Screened : Screened