TE Connectivity Through Hole Resistors EP7WS4K7J

Description
4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - EP7WS4K7J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
EP7WS4K7J-ND
Through Hole Resistors EP7WS4K7J-ND
4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 4.7 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5082 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 4.7 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5082
Through Hole Wirewound Resistor, Ep Series, 4.7 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5082
Through Hole Wirewound Resistor, EP Series, 4.7 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 4.7 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EP7WS4K7J-ND 24W5082
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 4.7 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers