TE Connectivity Through Hole Resistors EP7WS470RJ

Description
470 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131398-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131398-ND
Through Hole Resistors A131398-ND
470 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 470R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9402
Res, 470R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9402
RES, 470R, 7W, WIREWOUND, AXIAL LEAD; Resistance:470ohm; Product Range:EP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 470R, 7W, WIREWOUND, AXIAL LEAD; Resistance:470ohm; Product Range:EP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 43545704 - Radwell International
Willingboro, NJ, United States
Resistor
43545704
Resistor 43545704
THROUGH HOLE WIREWOUND RESISTOR, EP SERIES, 470 OHM, 7 W, - 5%, 500 V, AXIAL LEADED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THROUGH HOLE WIREWOUND RESISTOR, EP SERIES, 470 OHM, 7 W, - 5%, 500 V, AXIAL LEADED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A131398-ND 46AK9402 43545704
Product Name Through Hole Resistors Res, 470R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers