TE Connectivity Through Hole Resistors EP7WS2K2J

Description
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-EP7WS2K2J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP7WS2K2J-ND
Through Hole Resistors 1712-EP7WS2K2J-ND
2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

2.2 kOhms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5076 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5076
Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5076
Through Hole Wirewound Resistor, EP Series, 2.2 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 2.2 kohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-EP7WS2K2J-ND 24W5076
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers