TE Connectivity Through Hole Resistors EP7WS100RJ

Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-EP7WS100RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP7WS100RJ-ND
Through Hole Resistors 1712-EP7WS100RJ-ND
100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5073 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5073
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5073
Through Hole Wirewound Resistor, EP Series, 100 ohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 100 ohm, 7 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 100R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9401
Res, 100R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9401
RES, 100R, 7W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 100R, 7W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-EP7WS100RJ-ND 24W5073 46AK9401
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 7 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 100R, 7W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3A160RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details