TE Connectivity Through Hole Resistors EP7W330RJ

Description
TE Connectivity EP7W330RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP7W330RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629251P
Through Hole Resistors 7629251P
TE Connectivity EP7W330RJ Resistor

TE Connectivity EP7W330RJ Resistor

Supplier's Site
Through Hole Resistors - 7629251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629251
Through Hole Resistors 7629251
TE Connectivity EP7W330RJ Resistor

TE Connectivity EP7W330RJ Resistor

Supplier's Site
Through Hole Resistors - 1774902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774902
Through Hole Resistors 1774902
TE Connectivity EP7W330RJ Resistor

TE Connectivity EP7W330RJ Resistor

Supplier's Site
Through Hole Resistors - A131384-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131384-ND
Through Hole Resistors A131384-ND
330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 7W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 7629251P 7629251 A131384-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Power Rating 7 watts 7 watts
Standards and Certifications RoHS RoHS
Technology / Construction Wire wound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details