TE Connectivity Ep 7W 220R 5% Neohm - Te Connectivity EP7W220RJ

Description
EP 7W 220R 5%
Description
EP 7W 220R 5%

Suppliers

Company
Product
Description
Supplier Links
Ep 7W 220R 5% Neohm - Te Connectivity - 74AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Ep 7W 220R 5% Neohm - Te Connectivity
74AC9531
Ep 7W 220R 5% Neohm - Te Connectivity 74AC9531
EP 7W 220R 5%

EP 7W 220R 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC9531
Product Name Ep 7W 220R 5% Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details