TE Connectivity Hook Up Wire EP7001-000

Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - EP7001-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
EP7001-000
Hook Up Wire EP7001-000
Body Features Conductor Material : Nickel-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Black Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-22759 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Nickel-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : MIL-DTL-22759
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number EP7001-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 064104-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 166221-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details