TE Connectivity Through Hole Resistors EP5WS68RJ

Description
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129428CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129428CT-ND
Through Hole Resistors A129428CT-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129428TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129428TB-ND
Through Hole Resistors A129428TB-ND
68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629456P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629456P
Through Hole Resistors 7629456P
TE Connectivity EP5WS68RJ Resistor

TE Connectivity EP5WS68RJ Resistor

Supplier's Site
Through Hole Resistors - 7629456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629456
Through Hole Resistors 7629456
TE Connectivity EP5WS68RJ Resistor

TE Connectivity EP5WS68RJ Resistor

Supplier's Site
Through Hole Resistors - 1645007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645007
Through Hole Resistors 1645007
TE Connectivity EP5WS68RJ Resistor

TE Connectivity EP5WS68RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 68 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5051 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 68 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5051
Through Hole Wirewound Resistor, Ep Series, 68 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5051
Through Hole Wirewound Resistor, EP Series, 68 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 68 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 68R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9398
Res, 68R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9398
RES, 68R, 5W, WIREWOUND, AXIAL LEAD; Resistance:68ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 68R, 5W, WIREWOUND, AXIAL LEAD; Resistance:68ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A129428CT-ND 7629456P 7629456 24W5051 46AK9398
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 68 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 68R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details