TE Connectivity Through Hole Resistors EP5WS680RJ

Description
680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131377TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131377TB-ND
Through Hole Resistors A131377TB-ND
680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131377CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131377CT-ND
Through Hole Resistors A131377CT-ND
680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 680R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9399
Res, 680R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9399
RES, 680R, 5W, WIREWOUND, AXIAL LEAD; Resistance:680ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 680R, 5W, WIREWOUND, AXIAL LEAD; Resistance:680ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 43545580 - Radwell International
Willingboro, NJ, United States
Resistor
43545580
Resistor 43545580
RESISTOR, AXIAL, WIREWOUND, 680 OHM, 5 W, - 5%, 8.5X25 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 680 OHM, 5 W, - 5%, 8.5X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A131377TB-ND 46AK9399 43545580
Product Name Through Hole Resistors Res, 680R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details