TE Connectivity Through Hole Resistors EP5WS47RJ

Description
TE Connectivity EP5WS47RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP5WS47RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629447P
Through Hole Resistors 7629447P
TE Connectivity EP5WS47RJ Resistor

TE Connectivity EP5WS47RJ Resistor

Supplier's Site
Through Hole Resistors - 1645005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1645005
Through Hole Resistors 1645005
TE Connectivity EP5WS47RJ Resistor

TE Connectivity EP5WS47RJ Resistor

Supplier's Site
Through Hole Resistors - A131376TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131376TB-ND
Through Hole Resistors A131376TB-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131376CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131376CT-ND
Through Hole Resistors A131376CT-ND
47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

47 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - EP5WS47RJ - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
EP5WS47RJ
Through Hole Resistors EP5WS47RJ
RES 47 OHM 5% 5W AXIAL

RES 47 OHM 5% 5W AXIAL

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5049 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5049
Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5049
Through Hole Wirewound Resistor, EP Series, 47 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 47 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 47R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9396
Res, 47R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9396
RES, 47R, 5W, WIREWOUND, AXIAL LEAD; Resistance:47ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 47R, 5W, WIREWOUND, AXIAL LEAD; Resistance:47ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 7629447P 1645005 A131376TB-ND EP5WS47RJ 24W5049 46AK9396
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 47 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 47R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Power Rating 5 watts 5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details