TE Connectivity Through Hole Resistors EP5WS3K3J

Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131374CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131374CT-ND
Through Hole Resistors A131374CT-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131374TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131374TB-ND
Through Hole Resistors A131374TB-ND
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1111-EP5WS3K3JTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1111-EP5WS3K3JTB-ND
Through Hole Resistors 1111-EP5WS3K3JTB-ND
RES 3.3K OHM 5% 5W AXIAL

RES 3.3K OHM 5% 5W AXIAL

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 3.3 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5045 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 3.3 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5045
Through Hole Wirewound Resistor, Ep Series, 3.3 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5045
Through Hole Wirewound Resistor, EP Series, 3.3 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 3.3 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131374CT-ND 1111-EP5WS3K3JTB-ND 24W5045
Product Name Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 3.3 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details