The Res, 330R, 5W, Wirewound, Axial Lead is a resistor from the EP Series by TE Connectivity. It has a resistance value of 330 ohms and a power rating of 5 watts. The resistor features a flame-resistant coating and is designed to withstand surge voltages up to 9 kV, making it suitable for applications requiring high reliability under transient conditions. It operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 500 V. The resistor is constructed with a Ni-Cr alloy resistance wire and is RoHS compliant. This product is packaged in bulk for larger sizes and taped in "ammo boxes" for smaller sizes.
TE Connectivity EP5WS330RJ Resistor
TE Connectivity EP5WS330RJ Resistor
TE Connectivity EP5WS330RJ Resistor
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES, 330R, 5W, WIREWOUND, AXIAL LEAD; Resistance:330ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7629465P | 7629465 | A129427TB-ND | 46AK9395 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 330R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads; Axial Leaded |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | |
| Power Rating | 5 watts | 5 watts | 5 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Wire wound | Wirewound | Wirewound |