2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RES.-THROUGH HOLE EP 5
TE Connectivity EP5WS2K2J Resistor
TE Connectivity EP5WS2K2J Resistor
TE Connectivity EP5WS2K2J Resistor
Through Hole Wirewound Resistor, EP Series, 2.2 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131372TB-ND | 1111-EP5WS2K2JTB-ND | 7629484 | 7629484P | 24W5042 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Wirewound Resistor, Ep Series, 2.2 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Wirewound | Wire wound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % |