TE Connectivity Through Hole Resistors EP5WS22RJ

Description
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129426CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129426CT-ND
Through Hole Resistors A129426CT-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129426TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129426TB-ND
Through Hole Resistors A129426TB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629440P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629440P
Through Hole Resistors 7629440P
TE Connectivity EP5WS22RJ Resistor

TE Connectivity EP5WS22RJ Resistor

Supplier's Site
Through Hole Resistors - 7629440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629440
Through Hole Resistors 7629440
TE Connectivity EP5WS22RJ Resistor

TE Connectivity EP5WS22RJ Resistor

Supplier's Site
Through Hole Resistors - 1644999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644999
Through Hole Resistors 1644999
TE Connectivity EP5WS22RJ Resistor

TE Connectivity EP5WS22RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5043 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5043
Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5043
Through Hole Wirewound Resistor, EP Series, 22 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 22 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 22R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9391
Res, 22R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9391
RES, 22R, 5W, WIREWOUND, AXIAL LEAD; Resistance:22ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 22R, 5W, WIREWOUND, AXIAL LEAD; Resistance:22ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A129426CT-ND 7629440P 7629440 24W5043 46AK9391
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 22 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 22R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details