220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
TE Connectivity EP5WS220RJ Resistor
TE Connectivity EP5WS220RJ Resistor
TE Connectivity EP5WS220RJ Resistor
THROUGH HOLE WIREWOUND RESISTOR, EP SERIES, 220 OHM, 5 W, - 5%, 500 V, AXIAL LEADED ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Through Hole Wirewound Resistor, EP Series, 220 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
RES, 220R, 5W, WIREWOUND, AXIAL LEAD; Resistance:220ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A129455CT-ND | 7629462P | 7629462 | 43545548 | 24W5044 | 46AK9392 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor | Through Hole Wirewound Resistor, Ep Series, 220 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity | Res, 220R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | Axial Leads; Axial Leaded | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms |