TE Connectivity Through Hole Resistors EP5WS1K0J

Description
TE Connectivity EP5WS1K0J Resistor
Request a Quote Datasheet
Description
TE Connectivity EP5WS1K0J Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629471
Through Hole Resistors 7629471
TE Connectivity EP5WS1K0J Resistor

TE Connectivity EP5WS1K0J Resistor

Supplier's Site
Through Hole Resistors - 7629471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629471P
Through Hole Resistors 7629471P
TE Connectivity EP5WS1K0J Resistor

TE Connectivity EP5WS1K0J Resistor

Supplier's Site
Through Hole Resistors - 1644996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644996
Through Hole Resistors 1644996
TE Connectivity EP5WS1K0J Resistor

TE Connectivity EP5WS1K0J Resistor

Supplier's Site
Through Hole Resistors - A129425CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129425CT-ND
Through Hole Resistors A129425CT-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129425TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129425TB-ND
Through Hole Resistors A129425TB-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5036 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5036
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5036
Through Hole Wirewound Resistor, EP Series, 1 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 1 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ep 5W S 1K0 5 Rohs Compliant Neohm Te Connectivity - 46AK9384 - Newark, An Avnet Company
Chicago, IL, United States
Ep 5W S 1K0 5 Rohs Compliant Neohm Te Connectivity
46AK9384
Ep 5W S 1K0 5 Rohs Compliant Neohm Te Connectivity 46AK9384
EP 5W S 1K0 5 ROHS COMPLIANT: YES

EP 5W S 1K0 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7629471 7629471P A129425CT-ND 24W5036 46AK9384
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Ep 5W S 1K0 5 Rohs Compliant Neohm Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details