TE Connectivity Through Hole Resistors EP5WS15RJ

Description
TE Connectivity EP5WS15RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP5WS15RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629431P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629431P
Through Hole Resistors 7629431P
TE Connectivity EP5WS15RJ Resistor

TE Connectivity EP5WS15RJ Resistor

Supplier's Site
Through Hole Resistors - 7629431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629431
Through Hole Resistors 7629431
TE Connectivity EP5WS15RJ Resistor

TE Connectivity EP5WS15RJ Resistor

Supplier's Site
Through Hole Resistors - 1644995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644995
Through Hole Resistors 1644995
TE Connectivity EP5WS15RJ Resistor

TE Connectivity EP5WS15RJ Resistor

Supplier's Site
Through Hole Resistors - A129424TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129424TB-ND
Through Hole Resistors A129424TB-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129424CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129424CT-ND
Through Hole Resistors A129424CT-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5040 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5040
Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5040
Through Hole Wirewound Resistor, EP Series, 15 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 15 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ep 5W S 15R 5 Neohm Te Connectivity - 46AK9388 - Newark, An Avnet Company
Chicago, IL, United States
Ep 5W S 15R 5 Neohm Te Connectivity
46AK9388
Ep 5W S 15R 5 Neohm Te Connectivity 46AK9388
EP 5W S 15R 5

EP 5W S 15R 5

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7629431P 7629431 A129424TB-ND 24W5040 46AK9388
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 15 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Ep 5W S 15R 5 Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 15 ohms 15 ohms
Power Rating 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction Wire wound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details