TE Connectivity Through Hole Resistors EP5WS150RJ

Description
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131370TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131370TB-ND
Through Hole Resistors A131370TB-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131370CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131370CT-ND
Through Hole Resistors A131370CT-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629453P
Through Hole Resistors 7629453P
TE Connectivity EP5WS150RJ Resistor

TE Connectivity EP5WS150RJ Resistor

Supplier's Site
Through Hole Resistors - 7629453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629453
Through Hole Resistors 7629453
TE Connectivity EP5WS150RJ Resistor

TE Connectivity EP5WS150RJ Resistor

Supplier's Site
Through Hole Resistors - 1615138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615138
Through Hole Resistors 1615138
TE Connectivity EP5WS150RJ Resistor

TE Connectivity EP5WS150RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5041 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5041
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5041
Through Hole Wirewound Resistor, EP Series, 150 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 150 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A131370TB-ND 7629453P 7629453 24W5041
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers