TE Connectivity Through Hole Resistors EP5WS10RJ

Description
TE Connectivity EP5WS10RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP5WS10RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629437
Through Hole Resistors 7629437
TE Connectivity EP5WS10RJ Resistor

TE Connectivity EP5WS10RJ Resistor

Supplier's Site
Through Hole Resistors - 7629437P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629437P
Through Hole Resistors 7629437P
TE Connectivity EP5WS10RJ Resistor

TE Connectivity EP5WS10RJ Resistor

Supplier's Site
Through Hole Resistors - 1616114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616114
Through Hole Resistors 1616114
TE Connectivity EP5WS10RJ Resistor

TE Connectivity EP5WS10RJ Resistor

Supplier's Site
Through Hole Resistors - A129454TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129454TB-ND
Through Hole Resistors A129454TB-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129454CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129454CT-ND
Through Hole Resistors A129454CT-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, Wirewound, 10R, 5%, 500V, Axial; Resistance Te Connectivity - 24W5038 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 500V, Axial; Resistance Te Connectivity
24W5038
Res, Wirewound, 10R, 5%, 500V, Axial; Resistance Te Connectivity 24W5038
RES, WIREWOUND, 10R, 5%, 500V, AXIAL; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 500V, AXIAL; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9386
Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9386
RES, 10R, 5W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 10R, 5W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7629437 7629437P A129454TB-ND 24W5038 46AK9386
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, Wirewound, 10R, 5%, 500V, Axial; Resistance Te Connectivity Res, 10R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leads; Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 5 watts 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details