TE Connectivity Through Hole Resistors EP5WS100RJ

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129453CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129453CT-ND
Through Hole Resistors A129453CT-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129453TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129453TB-ND
Through Hole Resistors A129453TB-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629459
Through Hole Resistors 7629459
TE Connectivity EP5WS100RJ

TE Connectivity EP5WS100RJ

Supplier's Site
Through Hole Resistors - 7629459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629459P
Through Hole Resistors 7629459P
TE Connectivity EP5WS100RJ

TE Connectivity EP5WS100RJ

Supplier's Site
Through Hole Resistors - 1649002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649002
Through Hole Resistors 1649002
TE Connectivity EP5WS100RJ

TE Connectivity EP5WS100RJ

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5039 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5039
Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5039
Through Hole Wirewound Resistor, EP Series, 100 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 100 ohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Res, 100R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9387
Res, 100R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9387
RES, 100R, 5W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, 100R, 5W, WIREWOUND, AXIAL LEAD; Resistance:100ohm; Product Range:EP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A129453CT-ND 7629459 7629459P 24W5039 46AK9387
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 100 Ohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Res, 100R, 5W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads; Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details