TE Connectivity Through Hole Resistors EP5W1K5J

Description
1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131363-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131363-ND
Through Hole Resistors A131363-ND
1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5054 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5054
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5054
Through Hole Wirewound Resistor, EP Series, 1.5 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 1.5 kohm, 5 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131363-ND 24W5054
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 5 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details