TE Connectivity Through Hole Resistors EP5W150RJ

Description
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131362-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131362-ND
Through Hole Resistors A131362-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629190P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629190P
Through Hole Resistors 7629190P
TE Connectivity EP5W150RJ Resistor

TE Connectivity EP5W150RJ Resistor

Supplier's Site
Through Hole Resistors - 1644983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644983
Through Hole Resistors 1644983
TE Connectivity EP5W150RJ Resistor

TE Connectivity EP5W150RJ Resistor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors
Product Number A131362-ND 7629190P 1644983
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details