TE Connectivity High Speed Digital & Data Cable EP5675-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : FEP Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 90 Other Dielectric Material : Foamed FEP Usage Conditions Cable Type : USB 3.1 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : FEP Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 90 Other Dielectric Material : Foamed FEP Usage Conditions Cable Type : USB 3.1 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - EP5675-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
EP5675-000
High Speed Digital & Data Cable EP5675-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Jacket Material : FEP Dimensions Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 90 Other Dielectric Material : Foamed FEP Usage Conditions Cable Type : USB 3.1 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : FEP

Dimensions


  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 90

Other


  • Dielectric Material : Foamed FEP

Usage Conditions


  • Cable Type : USB 3.1
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
Multiple Conductor Cables - 484-EP5675-000-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
484-EP5675-000-DS-ND
Multiple Conductor Cables 484-EP5675-000-DS-ND
CABLE 11COND 24AWG/26AWG FEET

CABLE 11COND 24AWG/26AWG FEET

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Network Cables Multiconductor Cables
Product Number EP5675-000 484-EP5675-000-DS-ND
Product Name High Speed Digital & Data Cable Multiple Conductor Cables
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F) 200 C (392 F)
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 3-2322330-8 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 63.98 ft (195 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 2016694-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
5 suppliers
High Speed Digital & Data Cable - 480045-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Multiple Conductor Cables - 484-C5E-24B114-Y1F-0-DS-ND - DigiKey
Specs
Product Category Cable
Number of Conductors 8 #
Rated Temperature -40 to 115 C (-40 to 239 F)
View Details
2 suppliers