TE Connectivity Through Hole Resistors EP3WS330RJ

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1-2176082-0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1-2176082-0-ND
Through Hole Resistors 1-2176082-0-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629419P
Through Hole Resistors 7629419P
TE Connectivity EP3WS330RJ Resistor

TE Connectivity EP3WS330RJ Resistor

Supplier's Site
Through Hole Resistors - 7629419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629419
Through Hole Resistors 7629419
TE Connectivity EP3WS330RJ Resistor

TE Connectivity EP3WS330RJ Resistor

Supplier's Site
Through Hole Resistors - 1644976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644976
Through Hole Resistors 1644976
TE Connectivity EP3WS330RJ Resistor

TE Connectivity EP3WS330RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5016 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5016
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5016
Through Hole Wirewound Resistor, EP Series, 330 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 330 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1-2176082-0-ND 7629419P 7629419 24W5016
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details