TE Connectivity Through Hole Resistors EP3WS1K5J

Description
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131355CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131355CT-ND
Through Hole Resistors A131355CT-ND
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131355TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131355TB-ND
Through Hole Resistors A131355TB-ND
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5008 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5008
Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5008
Through Hole Wirewound Resistor, EP Series, 1.5 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 1.5 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131355CT-ND 24W5008
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 1.5 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details