TE Connectivity Through Hole Resistors EP3WS150RJ

Description
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131354CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131354CT-ND
Through Hole Resistors A131354CT-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131354TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131354TB-ND
Through Hole Resistors A131354TB-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

150 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5012 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5012
Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5012
Through Hole Wirewound Resistor, EP Series, 150 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 150 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A131354CT-ND 24W5012
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 150 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details