TE Connectivity Through Hole Resistors EP3WS10RJ

Description
TE Connectivity EP3WS10RJ Resistor
Request a Quote Datasheet
Description
TE Connectivity EP3WS10RJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7629380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629380
Through Hole Resistors 7629380
TE Connectivity EP3WS10RJ Resistor

TE Connectivity EP3WS10RJ Resistor

Supplier's Site
Through Hole Resistors - 7629380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629380P
Through Hole Resistors 7629380P
TE Connectivity EP3WS10RJ Resistor

TE Connectivity EP3WS10RJ Resistor

Supplier's Site
Through Hole Resistors - 1644969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644969
Through Hole Resistors 1644969
TE Connectivity EP3WS10RJ Resistor

TE Connectivity EP3WS10RJ Resistor

Supplier's Site
Through Hole Resistors - A129449CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129449CT-ND
Through Hole Resistors A129449CT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129449TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129449TB-ND
Through Hole Resistors A129449TB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 10R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity - 46AK9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
46AK9378
Res, 10R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity 46AK9378
RES, 10R, 3W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound ; Product Length:16mmRoHS Compliant: Yes

RES, 10R, 3W, WIREWOUND, AXIAL LEAD; Resistance:10ohm; Product Range:EP Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Wirewound; Product Length:16mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7629380 7629380P A129449CT-ND 46AK9378
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10R, 3W, Wirewound, Axial Lead; Resistance Neohm Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded
Standards and Certifications RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details