TE Connectivity Through Hole Resistors EP3W330RJ

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-EP3W330RJCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP3W330RJCT-ND
Through Hole Resistors 1712-EP3W330RJCT-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 1712-EP3W330RJTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-EP3W330RJTB-ND
Through Hole Resistors 1712-EP3W330RJTB-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5031 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5031
Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5031
Through Hole Wirewound Resistor, EP Series, 330 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 330 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-EP3W330RJCT-ND 24W5031
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 330 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers