TE Connectivity Through Hole Resistors EP3W1K0J

Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131347CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131347CT-ND
Through Hole Resistors A131347CT-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A131347TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131347TB-ND
Through Hole Resistors A131347TB-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5021 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5021
Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5021
Through Hole Wirewound Resistor, EP Series, 1 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 1 kohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ep 3W 1K0 5 Rohs Compliant Neohm Te Connectivity - 46AK9382 - Newark, An Avnet Company
Chicago, IL, United States
Ep 3W 1K0 5 Rohs Compliant Neohm Te Connectivity
46AK9382
Ep 3W 1K0 5 Rohs Compliant Neohm Te Connectivity 46AK9382
EP 3W 1K0 5 ROHS COMPLIANT: YES

EP 3W 1K0 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131347CT-ND 24W5021 46AK9382
Product Name Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 1 Kohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Ep 3W 1K0 5 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers