TE Connectivity Through Hole Resistors EP3W10RJ

Description
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129431TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129431TB-ND
Through Hole Resistors A129431TB-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - A129431CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129431CT-ND
Through Hole Resistors A129431CT-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 7629125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629125
Through Hole Resistors 7629125
TE Connectivity EP3W10RJ Resistor

TE Connectivity EP3W10RJ Resistor

Supplier's Site
Through Hole Resistors - 7629125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7629125P
Through Hole Resistors 7629125P
TE Connectivity EP3W10RJ Resistor

TE Connectivity EP3W10RJ Resistor

Supplier's Site
Through Hole Resistors - 1649001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1649001
Through Hole Resistors 1649001
TE Connectivity EP3W10RJ Resistor

TE Connectivity EP3W10RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 24W5023 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
24W5023
Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 24W5023
Through Hole Wirewound Resistor, EP Series, 10 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, EP Series, 10 ohm, 3 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129431TB-ND 7629125 7629125P 24W5023
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ep Series, 10 Ohm, 3 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details